Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Comus International AB30S
AB30S
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 100MA 0-400V
Manufacturer:
Comus International
Datasheet:
AB30S Datasheet
History Price: $1.45
In Stock: 49800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AB30S vs AB30S-R1
Part No
AB30S
AB30S-R1
Category
Solid State Relays
Solid State Relays
Manufacturer
Comus International
Bright Toward
Series
30
30
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.17VDC
1.17VDC
Voltage - Load
0 V ~ 400 V
0 V ~ 400 V
Load Current
100 mA
100 mA
Termination Style
Gull Wing
Gull Wing
Package / Case
4-SOP (0.173", 4.40mm)
4-SOP (0.173", 4.40mm)
Supplier Device Package
4-SOP
4-SOP