Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Bright Toward AB30S-C
AB30S-C
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 120MA 0-400V
Manufacturer:
Bright Toward
Datasheet:
AB30S-C Datasheet
History Price: $3.17
In Stock: 12000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AB30S-C vs AB38S-Q
Part No
AB30S-C
AB38S-Q
Category
Solid State Relays
Solid State Relays
Manufacturer
Bright Toward
Comus International
Series
30C
-
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.17VDC
1.17VDC
Voltage - Load
0 V ~ 400 V
0 V ~ 600 V
Load Current
120 mA
70 mA
Termination Style
Gull Wing
Gull Wing
Package / Case
4-SOP (0.173", 4.40mm)
4-SOP (0.173", 4.40mm)
Supplier Device Package
4-SOP
4-SOP