Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Bright Toward AB30
AB30
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 120MA 0-400V
Manufacturer:
Bright Toward
Datasheet:
AB30 Datasheet
History Price: $1.85
In Stock: 18700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AB30 vs AB37S-PA
Part No
AB30
AB37S-PA
Category
Solid State Relays
Solid State Relays
Manufacturer
Bright Toward
Bright Toward
Series
30
37-pA
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.17VDC
-
Voltage - Load
0 V ~ 400 V
0 V ~ 60 V
Load Current
120 mA
550 mA
Termination Style
PC Pin
Gull Wing
Package / Case
4-DIP (0.300", 7.62mm)
4-SMD, Gull Wing
Supplier Device Package
4-DIP
4-SOP