AA36F
AA36F
Active
Description:  SSR RELAY SPST-NO 2.5A 0-60V
Manufacturer:  Comus International
Datasheet:   AA36F Datasheet
History Price: $3.27
In Stock: 22300
AA36F vs AA36
Part No
Series
36
36
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Surface Mount
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.17VDC
1.37VDC
Voltage - Load
0 V ~ 60 V
0 V ~ 60 V
Load Current
2.5 A
2.5 A
Termination Style
Gull Wing
PC Pin
Package / Case
6-SMD (0.300", 7.62mm)
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-SMD
6-DIP