A2450H-B
A2450H-B
Active
Description:  SSR RELAY SPST-NC 50A 24-280V
Manufacturer:  Sensata Crydom
Datasheet:   A2450H-B Datasheet
History Price: $77.3
In Stock: 42900
A2450H-B vs A2475E
Part No
Series
1
1
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NC (1 Form B)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
90 ~ 280VAC
18 ~ 36VAC
Voltage - Load
24 V ~ 280 V
24 V ~ 280 V
Load Current
50 A
75 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-