Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom A2450F
A2450F
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 50A 24-280V
Manufacturer:
Sensata Crydom
Datasheet:
A2450F Datasheet
History Price: $63.8905
In Stock: 49600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
A2450F vs A2475E
Part No
A2450F
A2475E
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
1
1
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
90 ~ 280VAC
18 ~ 36VAC
Voltage - Load
24 V ~ 280 V
24 V ~ 280 V
Load Current
50 A
75 A
Termination Style
Quick Connect - 0.250" (6.3mm)
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-