A2402
A2402
Obsolete
Description:  SSR RELAY SPST-NO 2A 24-280V
Manufacturer:  Sensata Crydom
Datasheet:   A2402 Datasheet
History Price: Obsolete
In Stock: 37900
A2402 vs A2490E-10
Part No
Series
1
1
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC
Voltage - Input
90 ~ 280VAC
18 ~ 36VAC
Voltage - Load
24 V ~ 280 V
24 V ~ 280 V
Load Current
2:00:00
90 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-