3RT26361AP03
3RT26361AP03
Active
Description:  CAP CONTACTOR 50KVAR 1NO+1NC 230
Manufacturer:  Siemens
History Price: $411.11
In Stock: 34400
3RT26361AP03 vs 3RT26371AP03
Manufacturer
Series
SIRIUS
SIRIUS
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
230VAC
230VAC
Contact Form
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Switching Voltage
72.2 A
108 A
Features
690VAC - Max
690VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Screw Terminal
Screw Terminal
Must Operate Voltage
-25℃ ~ 60℃
-25℃ ~ 60℃
Must Release Voltage
184 VAC
184 VAC
Contact Rating (Current)
-
-