3RT26361AN23
3RT26361AN23
Active
Description:  CAP CONTACTOR 50KVAR 220VAC 50/6
Manufacturer:  Siemens
History Price: $411.11
In Stock: 3300
3RT26361AN23 vs 3RT26271BF45
Manufacturer
Series
SIRIUS
SIRIUS
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
220VAC
110VDC
Contact Form
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Switching Voltage
72.2 A
36 A
Features
690VAC - Max
690VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Screw Terminal
Screw Terminal
Must Operate Voltage
-25℃ ~ 60℃
-25℃ ~ 60℃
Must Release Voltage
187 VAC
88 VDC
Contact Rating (Current)
-
-