3RT26361AF03
3RT26361AF03
Active
Description:  CAP CONTACTOR 50KVAR 1NO+1NC 110
Manufacturer:  Siemens
History Price: $411.11
In Stock: 28900
3RT26361AF03 vs 3RT26281NF35
Manufacturer
Series
SIRIUS
SIRIUS
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
110VAC
95 ~ 130VAC/DC
Contact Form
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Switching Voltage
72.2 A
47.6 A
Features
690VAC - Max
690VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Screw Terminal
Screw Terminal
Must Operate Voltage
-25℃ ~ 60℃
-25℃ ~ 60℃
Must Release Voltage
88 VAC
-
Contact Rating (Current)
-
-