3RT26281BF45
3RT26281BF45
Active
Description:  CAP CONTACTOR 33KVAR 1NO+2NC 110
Manufacturer:  Siemens
History Price: $409.69
In Stock: 42300
3RT26281BF45 vs 3RT26361AF03
Manufacturer
Series
SIRIUS
SIRIUS
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
110VDC
110VAC
Contact Form
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Switching Voltage
47.6 A
72.2 A
Features
690VAC - Max
690VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Screw Terminal
Screw Terminal
Must Operate Voltage
-25℃ ~ 60℃
-25℃ ~ 60℃
Must Release Voltage
88 VDC
88 VAC
Contact Rating (Current)
-
-