3RT26281AP65
3RT26281AP65
Active
Description:  CAP CONTACTOR 33KVAR 1NO+2NC 240
Manufacturer:  Siemens
History Price: $295.99
In Stock: 30100
3RT26281AP65 vs 3RT26371AL23
Manufacturer
Series
SIRIUS
SIRIUS
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
240VAC
230VAC
Contact Form
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Switching Voltage
47.6 A
108 A
Features
690VAC - Max
690VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Screw Terminal
Screw Terminal
Must Operate Voltage
-25℃ ~ 60℃
-25℃ ~ 60℃
Must Release Voltage
192 VAC
184 VAC
Contact Rating (Current)
-
-