3RT26271AP05
3RT26271AP05
Active
Description:  CAP CONTACTOR 25KVAR 1NO+2NC 230
Manufacturer:  Siemens
History Price: $239.48
In Stock: 6900
3RT26271AP05 vs 3RT26371AF03
Manufacturer
Series
SIRIUS
SIRIUS
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
230VAC
110VAC
Contact Form
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Switching Voltage
36 A
108 A
Features
690VAC - Max
690VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Screw Terminal
Screw Terminal
Must Operate Voltage
-25℃ ~ 60℃
-25℃ ~ 60℃
Must Release Voltage
184 VAC
88 VAC
Contact Rating (Current)
-
-