Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Electromechanical)
/ Siemens 3RT10541NB36
3RT10541NB36
Active
Contactors (Electromechanical)
Description:
CONTACTOR S6 115A 23-26VUC 3P BX
Manufacturer:
Siemens
Datasheet:
3RT10541NB36 Datasheet
History Price: $786.34
In Stock: 16200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
3RT10541NB36 vs 3RT26271BF45
Part No
3RT10541NB36
3RT26271BF45
Category
Contactors (Electromechanical)
Contactors (Electromechanical)
Manufacturer
Siemens
Siemens
Series
SIRIUS
SIRIUS
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
21 ~ 27.3VAC/DC
110VDC
Contact Form
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Switching Voltage
115 A
36 A
Features
1000VAC - Max
690VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Screw Terminal
Screw Terminal
Must Operate Voltage
-25℃ ~ 60℃
-25℃ ~ 60℃
Must Release Voltage
-
88 VDC
Contact Rating (Current)
-
-