Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Electromechanical)
/ Siemens 3RT10541AV36
3RT10541AV36
Active
Contactors (Electromechanical)
Description:
CONTACTOR, 55KW/400V/AC-3 BX TER
Manufacturer:
Siemens
Datasheet:
3RT10541AV36 Datasheet
History Price: $700.91
In Stock: 35100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
3RT10541AV36 vs 3RT26281AP05
Part No
3RT10541AV36
3RT26281AP05
Category
Contactors (Electromechanical)
Contactors (Electromechanical)
Manufacturer
Siemens
Siemens
Series
SIRIUS
SIRIUS
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
380 ~ 420VAC/DC
230VAC
Contact Form
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Switching Voltage
115 A
47.6 A
Features
1000VAC - Max
690VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Screw Terminal
Screw Terminal
Must Operate Voltage
-25℃ ~ 60℃
-25℃ ~ 60℃
Must Release Voltage
-
184 VAC
Contact Rating (Current)
-
-