Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Electromechanical)
/ Siemens 3RH24401BB40
3RH24401BB40
Active
Contactors (Electromechanical)
Description:
CONT RELAY LATCHED 4NO DC 24V SC
Manufacturer:
Siemens
Datasheet:
3RH24401BB40 Datasheet
History Price: $295.09
In Stock: 13100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
3RH24401BB40 vs 3RH24221BW40
Part No
3RH24401BB40
3RH24221BW40
Category
Contactors (Electromechanical)
Contactors (Electromechanical)
Manufacturer
Siemens
Siemens
Series
SIRIUS
SIRIUS
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
24VDC
48VDC
Contact Form
4PST-NO (4 Form A)
4PST-2NO/2NC (2 Form A, 2 Form B)
Switching Voltage
10:00:00
10:00:00
Features
690VAC - Max
690VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Screw Terminal
Screw Terminal
Must Operate Voltage
-25℃ ~ 60℃
-25℃ ~ 60℃
Must Release Voltage
19.2 VDC
38.4 VDC
Contact Rating (Current)
-
-