3RH24221BB40
3RH24221BB40
Active
Description:  CONT RELAY LATCHED 2NO+2NC DC 24
Manufacturer:  Siemens
History Price: $295.09
In Stock: 23400
3RH24221BB40 vs 3RH24311AB00
Manufacturer
Series
SIRIUS
SIRIUS
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
24VDC
24VAC
Contact Form
4PST-2NO/2NC (2 Form A, 2 Form B)
4PST-3NO/1NC (3 Form A, 1 Form B)
Switching Voltage
10:00:00
10:00:00
Features
690VAC - Max
690VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Screw Terminal
Screw Terminal
Must Operate Voltage
-25℃ ~ 60℃
-25℃ ~ 60℃
Must Release Voltage
19.2 VDC
20.4 VAC
Contact Rating (Current)
-
-