3RH24221AP60
3RH24221AP60
Active
Description:  CONT RELAY LATCHED 2NO+2NC AC 24
Manufacturer:  Siemens
History Price: $280.88
In Stock: 11200
3RH24221AP60 vs 3RH23622BC40
Manufacturer
Series
SIRIUS
SIRIUS
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
240VAC
30VDC
Contact Form
4PST-2NO/2NC (2 Form A, 2 Form B)
8PST-6NO/2NC (6 Form A, 2 Form B)
Switching Voltage
10:00:00
10:00:00
Features
690VAC - Max
690VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Screw Terminal
Spring Terminal
Must Operate Voltage
-25℃ ~ 60℃
-25℃ ~ 60℃
Must Release Voltage
204 VAC
24 VDC
Contact Rating (Current)
-
-