Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Electromechanical)
/ Siemens 3RH21221AH00
3RH21221AH00
Active
Contactors (Electromechanical)
Description:
CONTACTOR RELAY, 2NO+2NC AC 48V,
Manufacturer:
Siemens
Datasheet:
3RH21221AH00 Datasheet
History Price: $98.59
In Stock: 2500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
3RH21221AH00 vs 3RH24401BB40
Part No
3RH21221AH00
3RH24401BB40
Category
Contactors (Electromechanical)
Contactors (Electromechanical)
Manufacturer
Siemens
Siemens
Series
SIRIUS
SIRIUS
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
48VAC
24VDC
Contact Form
4PST-2NO/2NC (2 Form A, 2 Form B)
4PST-NO (4 Form A)
Switching Voltage
10:00:00
10:00:00
Features
690VAC - Max
690VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Screw Terminal
Screw Terminal
Must Operate Voltage
-25℃ ~ 60℃
-25℃ ~ 60℃
Must Release Voltage
40.8 VAC
19.2 VDC
Contact Rating (Current)
-
-