2987888
2987888
Active
Description:  RELAY GEN PURPOSE SPDT 16A 24V
Manufacturer:  Phoenix Contact
Datasheet:   2987888 Datasheet
History Price: $8.08
In Stock: 12400
2987888 vs 2987079
Part No
Series
REL-MR
PLC-RSP
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
Through Hole
DIN Rail
Coil Voltage
24VDC
24VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
16 A
10:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
18 mA
20 mA
Coil Type
Non Latching
Non Latching
Features
Diode, Lighted Indicator, Mechanical Indicator
Lighted Indicator, Socket Included
Termination Style
PC Pin
Spring Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operating Temperature
9 ms
5 ms
Contact Material
6 ms
11 ms
Relay Type
-40℃ ~ 70℃
-40℃ ~ 70℃
Operate Time
Silver Nickel (AgNi)
Silver Nickel (AgNi)