2987312
2987312
Obsolete
Description:  RELAY GEN PURPOSE DPST 3.5A 24V
Manufacturer:  Phoenix Contact
Datasheet:   2987312 Datasheet
History Price: Obsolete
In Stock: 200
2987312 vs 2987930
Part No
Series
PLC-RSP
REL-MR
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
DIN Rail
Through Hole
Coil Voltage
24VDC
230VAC
Contact Form
DPST-NO (2 Form A)
SPDT (1 Form C)
Contact Rating (Current)
3.5 A
16 A
Switching Voltage
250VAC, 30VDC - Max
250VAC, 250VDC - Max
Coil Current
7 mA
3.5 mA
Coil Type
Non Latching
Non Latching
Features
Diode, Lighted Indicator
Diode, Lighted Indicator, Mechanical Indicator, Test Button
Termination Style
Spring Terminal
PC Pin
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operating Temperature
4 ms
12 ms
Contact Material
6 ms
8 ms
Relay Type
-20℃ ~ 60℃
-40℃ ~ 70℃
Operate Time
Silver Nickel (AgNi)
Silver Nickel (AgNi), Gold (Au)