2986106
2986106
Last Time Buy
Description:  PSR-SPP- 24DC/TS/SDOR4/4X1
Manufacturer:  Phoenix Contact
Datasheet:   2986106 Datasheet
History Price: $520.49
In Stock: 15800
2986106 vs 2981460
Part No
Series
PSR
PSR
Packaging
Bulk
Bulk
Status
Last Time Buy
Obsolete
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
120VAC/DC
Contact Form
4PST-NO (4 Form A)
6PST-4NO/2NC (4 Form A, 2 Form B)
Contact Rating (Current)
4:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Features
Lighted Indicator
-
Termination Style
Spring Terminal
Screw Terminal
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
-
10 ms
Release Time
-
10 ms
Operating Temperature
-20℃ ~ 55℃
-20℃ ~ 55℃
Contact Material
Silver Tin Oxide (AgSnO)
Silver Tin Oxide (AgSnO)