2982566
2982566
Obsolete
Description:  SSR RELAY SPST-NO 3A 12-140V
Manufacturer:  Phoenix Contact
Datasheet:   2982566 Datasheet
History Price: Obsolete
In Stock: 6000
2982566 vs 2980636
Part No
Series
PLC-OSP
PLC-OSC
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
110VDC
24VDC
Voltage - Load
12 V ~ 140 V
3 V ~ 48 V
Load Current
3:00:00
500 mA
Termination Style
Spring Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-