2982210
2982210
Active
Description:  SSR RELAY SPST-NO 1A 12-300V
Manufacturer:  Phoenix Contact
Datasheet:   2982210 Datasheet
History Price: $78.38
In Stock: 31600
2982210 vs 2982605
Part No
Series
PLC-OSC
PLC-SP
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
125VDC
24VDC
Voltage - Load
12 V ~ 300 V
3 V ~ 33 V
Load Current
1:00:00
50 mA
Termination Style
Screw Terminal
Spring Terminal
Package / Case
Module
Module
Supplier Device Package
-
-