Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Phoenix Contact 2982113
2982113
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 5A 3-33V
Manufacturer:
Phoenix Contact
Datasheet:
2982113 Datasheet
History Price: $51.33
In Stock: 26100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
2982113 vs 2980885
Part No
2982113
2980885
Category
Solid State Relays
Solid State Relays
Manufacturer
Phoenix Contact
Phoenix Contact
Series
OPT
PLC
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
Through Hole
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
5VDC
230VAC
Voltage - Load
3 V ~ 33 V
12 V ~ 300 V
Load Current
5:00:00
1:00:00
Termination Style
PC Pin
Spring Terminal
Package / Case
Module
Module
Supplier Device Package
-
-