Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Phoenix Contact 2982100
2982100
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 5A 3-33V
Manufacturer:
Phoenix Contact
Datasheet:
2982100 Datasheet
History Price: $37.49
In Stock: 45000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
2982100 vs 2980717
Part No
2982100
2980717
Category
Solid State Relays
Solid State Relays
Manufacturer
Phoenix Contact
Phoenix Contact
Series
OPT
PLC-OSC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Through Hole
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
24VDC
120VAC
Voltage - Load
3 V ~ 33 V
12 V ~ 300 V
Load Current
5:00:00
1:00:00
Termination Style
PC Pin
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-