2981981
2981981
Active
Description:  RELAY SAFETY DPST 5A 24V
Manufacturer:  Phoenix Contact
Datasheet:   2981981 Datasheet
History Price: $205.15
In Stock: 3600
2981981 vs 2981143
Part No
Series
PSR
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
24VDC
Contact Form
DPST-NO (2 Form A)
3PST-NO (3 Form A)
Contact Rating (Current)
5:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Features
-
-
Termination Style
Spring Terminal
Screw Terminal
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
50 ms
70 ms
Release Time
50 ms
20 ms
Operating Temperature
-20℃ ~ 55℃
-20℃ ~ 55℃
Contact Material
Silver Copper Nickel (AgCuNi)
Silver Tin Oxide (AgSnO)