2981512
2981512
Active
Description:  EXTENSION MODULE DIN RAIL
Manufacturer:  Phoenix Contact
Datasheet:   2981512 Datasheet
History Price: $413.55
In Stock: 49300
2981512 vs 2981402
Part No
Series
PSR
PSR
Packaging
Bulk
Bulk
Status
Active
Last Time Buy
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
120VAC/DC
Contact Form
5PST-4NO/1NC (4 Form A, 1 Form B)
7PST-5NO/2NC (5 Form A, 2 Form B)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Features
Diode, Lighted Indicator, Resistor
-
Termination Style
Screw Terminal
Screw Terminal
Must Operate Voltage
20.4 VDC
-
Must Release Voltage
-
-
Operate Time
20 ms
20 ms
Release Time
38 s
20 ms
Operating Temperature
-20℃ ~ 55℃
-20℃ ~ 55℃
Contact Material
Silver Tin Oxide (AgSnO)
Silver Tin Oxide (AgSnO)