Mounting Type
DIN Rail
DIN Rail
Contact Form
DPST-NO (2 Form A)
5PST-4NO/1NC (4 Form A, 1 Form B)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Features
-
Diode, Lighted Indicator, Resistor
Termination Style
Spring Terminal
Screw Terminal
Release Time
20 ms
0.3 ms
Operating Temperature
-20℃ ~ 55℃
-20℃ ~ 55℃
Contact Material
Silver Tin Oxide (AgSnO), Gold (Au)
Silver Tin Oxide (AgSnO)