Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Phoenix Contact 2980872
2980872
Obsolete
Solid State Relays
Description:
SSR RELAY SPST-NO 1A 12-300V
Manufacturer:
Phoenix Contact
Datasheet:
2980872 Datasheet
History Price: Obsolete
In Stock: 32800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
2980872 vs 2982126
Part No
2980872
2982126
Category
Solid State Relays
Solid State Relays
Manufacturer
Phoenix Contact
Phoenix Contact
Series
PLC
PLC-OSC
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
DIN Rail
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
120VAC
60VDC
Voltage - Load
12 V ~ 300 V
3 V ~ 33 V
Load Current
1:00:00
5:00:00
Termination Style
Spring Terminal
PC Pin
Package / Case
Module
4-SIP
Supplier Device Package
-
4-SIP