2980461
2980461
Obsolete
Description:  RELAY GEN PURPOSE DPDT 6A 24V
Manufacturer:  Phoenix Contact
Datasheet:   2980461 Datasheet
History Price: Obsolete
In Stock: 8100
2980461 vs 2987930
Part No
Series
PLC-RSC
REL-MR
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
DIN Rail
Through Hole
Coil Voltage
24VDC
230VAC
Contact Form
DPDT (2 Form C)
SPDT (1 Form C)
Contact Rating (Current)
6:00:00
16 A
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
10 mA
3.5 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Socket Included
Diode, Lighted Indicator, Mechanical Indicator, Test Button
Termination Style
Screw Terminal
PC Pin
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operating Temperature
8 ms
12 ms
Contact Material
10 ms
8 ms
Relay Type
-40℃ ~ 70℃
-40℃ ~ 70℃
Operate Time
Silver Nickel (AgNi)
Silver Nickel (AgNi), Gold (Au)