2967963
2967963
Active
Description:  SSR RELAY SPST-NO 750MA 24-253V
Manufacturer:  Phoenix Contact
Datasheet:   2967963 Datasheet
History Price: $46.16
In Stock: 43100
2967963 vs 2966809
Part No
Series
OPT
PLC-OSC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Through Hole
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
60VDC
230VAC/DC
Voltage - Load
24 V ~ 253 V
3 V ~ 48 V
Load Current
750 mA
100 mA
Termination Style
PC Pin
Screw Terminal
Package / Case
4-SIP
Module
Supplier Device Package
4-SIP
-