2967921
2967921
Obsolete
Description:  SSR RELAY SPST-NO 750MA 24-253V
Manufacturer:  Phoenix Contact
Datasheet:   2967921 Datasheet
History Price: Obsolete
In Stock: 18700
2967921 vs 2964636
Part No
Series
PLC-OSP
DEK-OV
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC, Zero Cross
Voltage - Input
120VAC/DC
12VDC
Voltage - Load
24 V ~ 253 V
10 V ~ 253 V
Load Current
750 mA
800 mA
Termination Style
Spring Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-