Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Phoenix Contact 2967882
2967882
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 750MA 24-253V
Manufacturer:
Phoenix Contact
Datasheet:
2967882 Datasheet
History Price: $50.81
In Stock: 25400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
2967882 vs 2967963
Part No
2967882
2967963
Category
Solid State Relays
Solid State Relays
Manufacturer
Phoenix Contact
Phoenix Contact
Series
PLC-OSC
OPT
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
DC
Voltage - Input
230VAC
60VDC
Voltage - Load
24 V ~ 253 V
24 V ~ 253 V
Load Current
750 mA
750 mA
Termination Style
Screw Terminal
PC Pin
Package / Case
Module
4-SIP
Supplier Device Package
-
4-SIP