2967413
2967413
Obsolete
Description:  RELAY GEN PURPOSE SPST 50MA 230V
Manufacturer:  Phoenix Contact
Datasheet:   2967413 Datasheet
History Price: Obsolete
In Stock: 28600
2967413 vs 2960122
Part No
Series
PLC-RSP
REL-SW
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Mounting Type
DIN Rail
Socketable
Coil Voltage
230VAC/DC
230VAC
Contact Form
SPST-NO (1 Form A)
DPDT (2 Form C)
Contact Rating (Current)
50 mA
2:00:00
Switching Voltage
30VAC, 30VDC - Max
125VAC, 150VDC - Max
Coil Current
3.2 mA
16.4 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Socket Included
-
Termination Style
Spring Terminal
Plug In
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
7 ms
15 ms
Release Time
15 ms
15 ms
Operating Temperature
-40℃ ~ 55℃
-40℃ ~ 70℃
Contact Material
Silver Tin Oxide (AgSnO), Gold (Au)
Silver (Ag), Gold (Au)