2967280
2967280
Active
Description:  RELAY GEN PURPOSE DPDT 50MA 48V
Manufacturer:  Phoenix Contact
Datasheet:   2967280 Datasheet
History Price: $45.666
In Stock: 35300
2967280 vs 2966317
Part No
Series
PLC-RSC
PLC-RSC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
48VDC
24VDC
Contact Form
DPDT (2 Form C)
SPST-NO (1 Form A)
Contact Rating (Current)
50 mA
50 mA
Switching Voltage
30VAC, 36VDC - Max
30VAC, 36VDC - Max
Coil Current
20 mA
9 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Socket Included
Lighted Indicator, Socket Included
Termination Style
Screw Terminal
Screw Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
8 ms
5 ms
Release Time
10 ms
8 ms
Operating Temperature
-25℃ ~ 60℃
-25℃ ~ 60℃
Contact Material
Silver (Ag), Gold (Au)
Silver Tin Oxide (AgSnO), Gold (Au)