2966809
2966809
Active
Description:  SSR RELAY SPST-NO 100MA 3-48V
Manufacturer:  Phoenix Contact
Datasheet:   2966809 Datasheet
History Price: $34.57
In Stock: 41200
2966809 vs 2964636
Part No
Series
PLC-OSC
DEK-OV
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
AC, Zero Cross
Voltage - Input
230VAC/DC
12VDC
Voltage - Load
3 V ~ 48 V
10 V ~ 253 V
Load Current
100 mA
800 mA
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-