2966744
2966744
Active
Description:  SSR RELAY SPST-NO 100MA 3-48V
Manufacturer:  Phoenix Contact
Datasheet:   2966744 Datasheet
History Price: $33.12
In Stock: 16800
2966744 vs 2967840
Part No
Series
PLC-OSC
PLC-OSC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
AC
Voltage - Input
120VAC/DC
24VDC
Voltage - Load
3 V ~ 48 V
24 V ~ 253 V
Load Current
100 mA
750 mA
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-