Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Phoenix Contact 2966676
2966676
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 3A 3-33V
Manufacturer:
Phoenix Contact
Datasheet:
2966676 Datasheet
History Price: $47.39
In Stock: 4600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
2966676 vs 2964636
Part No
2966676
2964636
Category
Solid State Relays
Solid State Relays
Manufacturer
Phoenix Contact
Phoenix Contact
Series
PLC-OSC
DEK-OV
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
AC, Zero Cross
Voltage - Input
24VDC
12VDC
Voltage - Load
3 V ~ 33 V
10 V ~ 253 V
Load Current
3:00:00
800 mA
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-