2966294
2966294
Active
Description:  RELAY GEN PURPOSE SPDT 50MA 230V
Manufacturer:  Phoenix Contact
Datasheet:   2966294 Datasheet
History Price: $36.99
In Stock: 49900
2966294 vs 2960070
Part No
Series
PLC-RSC
REL-SG
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
DIN Rail
Socketable
Coil Voltage
230VAC/DC
48VDC
Contact Form
SPDT (1 Form C)
4PDT (4 Form C)
Contact Rating (Current)
50 mA
2:00:00
Switching Voltage
30VAC, 36VDC - Max
125VAC, 150VDC - Max
Coil Current
3.2 mA
15 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Socket Included
-
Termination Style
Screw Terminal
Plug In
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
7 ms
8 ms
Release Time
15 ms
3 ms
Operating Temperature
-25℃ ~ 55℃
-40℃ ~ 70℃
Contact Material
Silver (Ag), Gold (Au)
Silver (Ag), Gold (Au)