Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Phoenix Contact 2964636
2964636
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 800MA 10-253V
Manufacturer:
Phoenix Contact
Datasheet:
2964636 Datasheet
History Price: $152.28
In Stock: 12500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
2964636 vs 2967879
Part No
2964636
2967879
Category
Solid State Relays
Solid State Relays
Manufacturer
Phoenix Contact
Phoenix Contact
Series
DEK-OV
PLC-OSC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC
Voltage - Input
12VDC
120VAC/DC
Voltage - Load
10 V ~ 253 V
24 V ~ 253 V
Load Current
800 mA
750 mA
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-