2964296
2964296
Active
Description:  SSR RELAY SPST-NO 3A 3-30V
Manufacturer:  Phoenix Contact
Datasheet:   2964296 Datasheet
History Price: $163.13
In Stock: 1500
2964296 vs 2967963
Part No
Series
DEK-OV
OPT
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
24VDC
60VDC
Voltage - Load
3 V ~ 30 V
24 V ~ 253 V
Load Current
3:00:00
750 mA
Termination Style
Screw Terminal
PC Pin
Package / Case
Module
4-SIP
Supplier Device Package
-
4-SIP