Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Phoenix Contact 2964296
2964296
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 3A 3-30V
Manufacturer:
Phoenix Contact
Datasheet:
2964296 Datasheet
History Price: $163.13
In Stock: 1500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
2964296 vs 2964678
Part No
2964296
2964678
Category
Solid State Relays
Solid State Relays
Manufacturer
Phoenix Contact
Phoenix Contact
Series
DEK-OV
DEK-OE
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
24VDC
230VAC
Voltage - Load
3 V ~ 30 V
3 V ~ 48 V
Load Current
3:00:00
100 mA
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-