2964270
2964270
Active
Description:  SSR RELAY SPST-NO 50MA 4-30V
Manufacturer:  Phoenix Contact
Datasheet:   2964270 Datasheet
History Price: $116.07
In Stock: 39300
2964270 vs 2964487
Part No
Series
DEK-OE
DEK-OE
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
5VDC
12VDC
Voltage - Load
4 V ~ 30 V
3 V ~ 48 V
Load Current
50 mA
100 mA
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-