Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VAC/DC
24VAC/DC
Contact Form
7PST-5NO/2NC (5 Form A, 2 Form B)
DPST-NO (2 Form A)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
230VAC, 230VDC - Max
250VAC, 250VDC - Max
Features
Lighted Indicator, Varistor
-
Termination Style
Spring Terminal
Screw Terminal
Must Operate Voltage
20.4 VAC/DC
-
Operating Temperature
-20℃ ~ 55℃
-20℃ ~ 55℃
Contact Material
Silver Tin Oxide (AgSnO)
Silver Tin Oxide (AgSnO), Gold (Au)