2963970
2963970
Active
Description:  RELAY SAFETY
Manufacturer:  Phoenix Contact
Datasheet:   2963970 Datasheet
History Price: $165.86
In Stock: 16300
2963970 vs 2961574
Part No
Series
PSR
REL-SR
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
DIN Rail
Through Hole
Coil Voltage
24VAC/DC
24VDC
Contact Form
7PST-5NO/2NC (5 Form A, 2 Form B)
DPST-NO/NC (1 Form A, 1 Form B)
Contact Rating (Current)
6:00:00
-
Switching Voltage
230VAC, 230VDC - Max
-
Features
Lighted Indicator, Varistor
-
Termination Style
Spring Terminal
PC Pin
Must Operate Voltage
20.4 VAC/DC
-
Must Release Voltage
-
-
Operate Time
20 ms
-
Release Time
20 ms
-
Operating Temperature
-20℃ ~ 55℃
-25℃ ~ 70℃
Contact Material
Silver Tin Oxide (AgSnO)
-