2963802
2963802
Active
Description:  RELAY SAFETY SPST X 4 6A 24V
Manufacturer:  Phoenix Contact
Datasheet:   2963802 Datasheet
History Price: $205.4
In Stock: 29700
2963802 vs 2963954
Part No
Series
-
PSR
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VAC/DC
24VAC/DC
Contact Form
SPST-NO (1 Form A) x 4
SPST-NO (1 Form A) x 4
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Features
-
-
Termination Style
Screw Terminal
Spring Terminal
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
65 ms
65 ms
Release Time
45 ms
45 ms
Operating Temperature
-20℃ ~ 55℃
-20℃ ~ 55℃
Contact Material
Silver Tin Oxide (AgSnO), Gold (Au)
Silver Tin Oxide (AgSnO), Gold (Au)