2963776
2963776
Active
Description:  RELAY SAFETY 3PST 6A 24V
Manufacturer:  Phoenix Contact
Datasheet:   2963776 Datasheet
History Price: $222.85
In Stock: 48600
2963776 vs 2963705
Part No
Series
-
PSR
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VAC/DC
24VAC/DC
Contact Form
3PST-NO (3 Form A)
DPST-NO (2 Form A)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Features
-
-
Termination Style
Screw Terminal
Spring Terminal
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
20 ms
20 ms
Release Time
45 ms
10 ms
Operating Temperature
-20℃ ~ 55℃
-20℃ ~ 55℃
Contact Material
Silver Tin Oxide (AgSnO), Gold (Au)
Silver Tin Oxide (AgSnO), Gold (Au)