2963747
2963747
Active
Description:  RELAY SAFETY 7PST 6A 24V
Manufacturer:  Phoenix Contact
Datasheet:   2963747 Datasheet
History Price: $165.86
In Stock: 5300
2963747 vs 2963802
Part No
Series
PSR
-
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VAC/DC
24VAC/DC
Contact Form
7PST-5NO/2NC (5 Form A, 2 Form B)
SPST-NO (1 Form A) x 4
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
230VAC, 230VDC - Max
250VAC, 250VDC - Max
Features
-
-
Termination Style
Screw Terminal
Screw Terminal
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
20 ms
65 ms
Release Time
20 ms
45 ms
Operating Temperature
-20℃ ~ 55℃
-20℃ ~ 55℃
Contact Material
Silver Tin Oxide (AgSnO)
Silver Tin Oxide (AgSnO), Gold (Au)