2961574
2961574
Obsolete
Description:  RELAY GEN PURPOSE
Manufacturer:  Phoenix Contact
Datasheet:   2961574 Datasheet
History Price: Obsolete
In Stock: 49800
2961574 vs 2963912
Part No
Series
REL-SR
PSR
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
Through Hole
DIN Rail
Coil Voltage
24VDC
24VAC/DC
Contact Form
DPST-NO/NC (1 Form A, 1 Form B)
8PST-NO (8 Form A)
Contact Rating (Current)
-
6:00:00
Switching Voltage
-
250VAC, 250VDC - Max
Features
-
-
Termination Style
PC Pin
Screw Terminal
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
-
60 ms
Release Time
-
20 ms
Operating Temperature
-25℃ ~ 70℃
-20℃ ~ 55℃
Contact Material
-
Silver Tin Oxide (AgSnO), Gold (Au)